DIODES Incorporated Single FETs, MOSFETs ZVP2110A

Description
P-Channel 100V 230mA (Ta) 700mW (Ta) Through Hole TO-92
Request a Quote Datasheet
Description
P-Channel 100V 230mA (Ta) 700mW (Ta) Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ZVP2110A-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZVP2110A-ND
Single FETs, MOSFETs ZVP2110A-ND
P-Channel 100V 230mA (Ta) 700mW (Ta) Through Hole TO-92

P-Channel 100V 230mA (Ta) 700mW (Ta) Through Hole TO-92

Buy Now Datasheet
Singapore, Singapore
100V 230MA MOSFET Transistor
278-ZVP2110A
100V 230MA MOSFET Transistor 278-ZVP2110A
MOSFET P-CH 100V 230MA TO92-3 Product overview: ZVP2110A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2110A can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 230MA TO92-3 Product overview: ZVP2110A from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ZVP2110A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2110A - 1120325-ZVP2110A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2110A
1120325-ZVP2110A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2110A 1120325-ZVP2110A
Manufacturer: Diodes Incorporated Win Source Part Number: 1120325-ZVP2110A Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 230mA (Ta) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 375mA, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1120325-ZVP2110A
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 230mA (Ta)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 375mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
ZVP2110A
MOSFET ZVP2110A
MOSFET P-Chnl 100V

MOSFET P-Chnl 100V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
ZVP2110A
Triode/MOS Tube/Transistor >> MOSFETs ZVP2110A
100V 230mA 8Ω@10V,375mA 700mW 3.5V@1mA P Channel TO-92L-3 MOSFETs ROHS

100V 230mA 8Ω@10V,375mA 700mW 3.5V@1mA P Channel TO-92L-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZVP2110A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZVP2110A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZVP2110A
MOSFET P-CH 100V 230MA TO92-3

MOSFET P-CH 100V 230MA TO92-3

Supplier's Site
Single FETs, MOSFETs - ZVP2110A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
ZVP2110A
Single FETs, MOSFETs ZVP2110A
MOSFET P-CH 100V 230MA TO92-3

MOSFET P-CH 100V 230MA TO92-3

Supplier's Site Datasheet
Transistor: P-MOSFET; unipolar; -100V; -0.23A; 0.7W; TO92 - 233-ZVP2110A - Utmel Electronic Limited
Hong Kong, China
Transistor: P-MOSFET; unipolar; -100V; -0.23A; 0.7W; TO92
233-ZVP2110A
Transistor: P-MOSFET; unipolar; -100V; -0.23A; 0.7W; TO92 233-ZVP2110A
Transistor: P-MOSFET; unipolar; -100V; -0.23A; 0.7W; TO92

Transistor: P-MOSFET; unipolar; -100V; -0.23A; 0.7W; TO92

Supplier's Site
P Channel Dmos Fet, -100V, 230Ma, To-92; Channel Type Diodes Inc. - 98K4111 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Dmos Fet, -100V, 230Ma, To-92; Channel Type Diodes Inc.
98K4111
P Channel Dmos Fet, -100V, 230Ma, To-92; Channel Type Diodes Inc. 98K4111
P CHANNEL DMOS FET, -100V, 230mA, TO-92; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:230mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

P CHANNEL DMOS FET, -100V, 230mA, TO-92; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:230mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number ZVP2110A-ND 278-ZVP2110A 1120325-ZVP2110A ZVP2110A ZVP2110A ZVP2110A ZVP2110A 233-ZVP2110A 98K4111
Product Name Single FETs, MOSFETs 100V 230MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ZVP2110A MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor: P-MOSFET; unipolar; -100V; -0.23A; 0.7W; TO92 P Channel Dmos Fet, -100V, 230Ma, To-92; Channel Type Diodes Inc.
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk TO-92; SOT3; TO-92-3 TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 100 volts 100 volts 100 volts 100 volts -100 volts
Transconductance 1.25E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products