Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Phototx Coupler 50% 1-ch PDIP-4
Phototx Coupler 50% 1-ch PDIP-4
Phototx Coupler 50% 1-ch PDIP-4
35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SMD-4P Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin SMT
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 160-LTV-817S-TA1-ATR-ND | 1278464P | 1278464 | LTV-817S-TA1-A | LTV-817S-TA1-A |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC | DC | DC | DC | |
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | PDIP | Surface mount | ||
| Isolation Voltage | 5000 volts | 5000 volts |