ISOCOM, Inc. Octocouplers MCT210

Description
6 Pin Transistor Detector, Single Optocoupler
Request a Quote Datasheet
Description
6 Pin Transistor Detector, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-MCT210
6 Pin Transistor Detector, Single Optocoupler

6 Pin Transistor Detector, Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-MCT210-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-MCT210-ND
Transistor, Photovoltaic Output Optoisolators 58-MCT210-ND
OPTOISO 5KV TRANS W/BASE 6-DIP

OPTOISO 5KV TRANS W/BASE 6-DIP

Buy Now Datasheet
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom - 67T1317 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom
67T1317
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom 67T1317
OPTOCOUPLER, DIP-6, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:150%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:150%; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-MCT210 58-MCT210-ND 67T1317
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom
Output Phototransistor Phototransistor
Approvals RoHS Compliant
Input DC
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Solid State Relays - 309858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 863-SI8231AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details