Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
OPTOCOUPLER, TRANSISTOR, 4.2KV, SMDIP-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.2kV; CTR Min:20%; Collector Emitter Voltage RoHS Compliant: Yes
Transistor Output Optocouplers 6pin Optocoupler Photodarlington
30V 4.17kV 50mA 400mV@2mA,16mA 1 6V 1.18V DC SMD-6P Optocouplers - Phototransistor Output ROHS
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MCT2ESM-ND | 46AC1316 | MCT2ESM | MCT2ESM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 4.2Kv, Smdip-6; No. Of Channels Onsemi | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | ||
| Output | Phototransistor | Phototransistor | ||
| Package Type | 6-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount DIP | ||
| Isolation Voltage | 7500 volts | 4200 volts | 4170 volts |