Manufacturer: Lite-On Inc.
Win Source Part Number: 784692-LTV-355T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 110°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 60μs, 53μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Family Name: LTV-355T
Categories: Isolators
Manufacturer Package: 4-SOP (2.54mm)
Output Voltage MAX: 35V
Output Current per Channel: 80mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 600% @ 1mA
Current Transfer Ratio (Maximum): 7500% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): TCMD1000;
Introduction Date: December 27, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP
Optoisolator Darlington Output 3750Vrms 1 Channel 4-SOP
LTV Series Single Channel 35 V 3750 Vrms Transistor Output Optocoupler SMT DIP-4
35V 3.75kV 80mA 800mV@5mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Optocoupler Photodarlington
| Win Source Electronics | DigiKey | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 784692-LTV-355T | 160-1335-1-ND | 456-LTV-355T | LTV-355T | LTV-355T |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - LTV-355T | Transistor, Photovoltaic Output Optoisolators | LTV Series Single Channel 35 V 3750 Vrms Transistor Output Optocoupler SMT DIP-4 | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | DC; DC | DC | DC; DC | DC | |
| Output | Photodarlington; Darlington | Photodarlington | Photodarlington; Darlington | Photodarlington | |
| Mounting Option | Surface Mount | Surface Mount | Surface Mount; 4-SMD, Gull Wing | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | ||
| Rise Time | 60 µs | 60 µs | 60 µs |