OPTOISO 3.75KV 1CH TRANS 4-SSOP
OPTOISO 3.75KV 1CH TRANS 4-SSOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Manufacturer: Lite-On Inc.
Win Source Part Number: 1064432-LTV-217-TP1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 160-LTV-217-TP1-GDKR-ND | 1064432-LTV-217-TP1-G |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - LTV-217-TP1-G |
| Input | DC | DC; DC |
| Output | Phototransistor | Phototransistor; Transistor |
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | |
| Mounting Option | Surface Mount | Surface Mount; 4-SSOP |
| Isolation Voltage | 3750 volts | 3750 volts |