MCT2EM - Transistor Output Optocoupler, 7500V Isolation
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1075582-MCT2EM
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 2μs, 2μs
Rise and Fall Time: 2μs, 1.5μs
Maximum Output Voltage: 30V
Channel Output Current: 50mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP
Transistor Output Optocouplers Optocoupler Phototransistor
OPTOCOUPLER, TRANSISTOR, 4.2KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:4.2kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MCT2EM | 1075582-MCT2EM | MCT2EM-ND | MCT2EM | 31Y2520 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MCT2EM | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Transistor, 4.2Kv, Dip-6; No. Of Channels Onsemi | |
| Isolation Voltage | 7500 volts | 7500 volts | 7500 volts | 4200 volts | |
| Input | DC; DC | DC | |||
| Mounting Option | 6-DIP | Through Hole | DIP | ||
| Forward Current | 60 milliamps | 60 milliamps | |||
| Rise Time | 2 µs | 2 µs |