Manufacturer: Lite-On Inc.
Win Source Part Number: 784691-LTV-354T-C
Operating Temperature Range: -30°C ~ 110°C
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Categories: Isolators
Output Voltage MAX: 35V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
OPTOISO 3.75KV 1CH TRANS 4-SOP
OPTOISO 3.75KV 1CH TRANS 4-SOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 784691-LTV-354T-C | 160-LTV-354T-CTR-ND |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - LTV-354T-C | Transistor, Photovoltaic Output Optoisolators |
| Input | AC; DC; AC, DC | AC; DC |
| Output | Phototransistor; Transistor | Phototransistor |
| Isolation Voltage | 3750 volts | 3750 volts |
| Rise Time | 4 µs | 4 µs |