Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - LTV-814S-TA LTV-814S-TA

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880260-LTV-814S-TA Operating Temperature Range: -30°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: LTV-814 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.8000 Other Part Number: 160-2256-2, LTV814STA, 160-2256-6, LTV-814S-TA-ND, 160-2256-1
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880260-LTV-814S-TA Operating Temperature Range: -30°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: LTV-814 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.8000 Other Part Number: 160-2256-2, LTV814STA, 160-2256-6, LTV-814S-TA-ND, 160-2256-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LTV-814S-TA - 880260-LTV-814S-TA - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-814S-TA
880260-LTV-814S-TA
Optoisolators - Transistor, Photovoltaic Output - LTV-814S-TA 880260-LTV-814S-TA
Manufacturer: Lite-On Inc. Win Source Part Number: 880260-LTV-814S-TA Operating Temperature Range: -30°C ~ 110°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: LTV-814 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.8000 Other Part Number: 160-2256-2, LTV814STA, 160-2256-6, LTV-814S-TA-ND, 160-2256-1

Manufacturer: Lite-On Inc.
Win Source Part Number: 880260-LTV-814S-TA
Operating Temperature Range: -30°C ~ 110°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: LTV-814
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.40.8000
Other Part Number: 160-2256-2, LTV814STA, 160-2256-6, LTV-814S-TA-ND, 160-2256-1

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-2256-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-2256-2-ND
Transistor, Photovoltaic Output Optoisolators 160-2256-2-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-2256-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-2256-6-ND
Transistor, Photovoltaic Output Optoisolators 160-2256-6-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-2256-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-2256-1-ND
Transistor, Photovoltaic Output Optoisolators 160-2256-1-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LTV-814S-TA
Transistor Output Optocouplers LTV-814S-TA
Transistor Output Optocouplers Optocoupler

Transistor Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 880260-LTV-814S-TA 160-2256-2-ND LTV-814S-TA
Product Name Optoisolators - Transistor, Photovoltaic Output - LTV-814S-TA Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Mounting Option Surface Mount; 4-SMD Surface Mount
Operating Temperature -30 to 110 C (-22 to 230 F) -30 to 110 C (-22 to 230 F)
Input AC; DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3330MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details