Lite-On Electronics, Inc. Transistor, Photovoltaic Output Optoisolators LTV-214

Description
Optoisolator Transistor Output 3750Vrms 1 Channel
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 160-2254-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-2254-2-ND
Transistor, Photovoltaic Output Optoisolators 160-2254-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel

Optoisolator Transistor Output 3750Vrms 1 Channel

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-2254-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-2254-6-ND
Transistor, Photovoltaic Output Optoisolators 160-2254-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel

Optoisolator Transistor Output 3750Vrms 1 Channel

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-2254-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-2254-1-ND
Transistor, Photovoltaic Output Optoisolators 160-2254-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel

Optoisolator Transistor Output 3750Vrms 1 Channel

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-214 - 1064429-LTV-214 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-214
1064429-LTV-214
Optoisolators - Transistor, Photovoltaic Output - LTV-214 1064429-LTV-214
Manufacturer: Lite-On Inc. Win Source Part Number: 1064429-LTV-214 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 110°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 80% @ 1mA Maximum DC Current Transfer Ratio: 300% @ 1mA Rise and Fall Time: 3μs, 4μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064429-LTV-214
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 110°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 80% @ 1mA
Maximum DC Current Transfer Ratio: 300% @ 1mA
Rise and Fall Time: 3μs, 4μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LTV-214
Transistor Output Optocouplers LTV-214
Transistor Output Optocouplers 20% 3.75KV 4 Pin AC Optocoupler

Transistor Output Optocouplers 20% 3.75KV 4 Pin AC Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 160-2254-2-ND 1064429-LTV-214 LTV-214
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - LTV-214 Transistor Output Optocouplers
Input AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor
Package Type "4-SOIC (0.173"", 4.40mm Width)"
Mounting Option Surface Mount Surface Mount; 4-SMD
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3123MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details