Manufacturer: Lite-On Inc.
Win Source Part Number: 803491-LTV-M601
Packaging: Reel
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.38V
Rise / Fall Time (Typ): 21ns, 7ns
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Supplier Device Package: 5-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-SOIC, 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SOP
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SOP
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 10kV/µs CMTI 5-SOP
High Speed Optocouplers SOP-5 High Speed Phototranistr Output
15Mbit/s 10kV/us DC SOP-5-175mil Optocouplers - Logic Output ROHS
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 803491-LTV-M601 | 160-2219-2-ND | LTV-M601 | LTV-M601 |
| Product Name | Optoisolators - Logic Output - LTV-M601 | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Input | DC; DC | DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Mounting Option | Surface Mount | Surface Mount | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Rise Time | 0.0210 µs | 0.0210 µs |