Lite-On Electronics, Inc. Transistor, Photovoltaic Output Optoisolators LTV-356T-C

Description
OPTOISO 3.75KV 1CH TRANS 4-SOP
Request a Quote Datasheet
Description
OPTOISO 3.75KV 1CH TRANS 4-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 160-LTV-356T-CCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-LTV-356T-CCT-ND
Transistor, Photovoltaic Output Optoisolators 160-LTV-356T-CCT-ND
OPTOISO 3.75KV 1CH TRANS 4-SOP

OPTOISO 3.75KV 1CH TRANS 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-LTV-356T-CDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-LTV-356T-CDKR-ND
Transistor, Photovoltaic Output Optoisolators 160-LTV-356T-CDKR-ND
OPTOISO 3.75KV 1CH TRANS 4-SOP

OPTOISO 3.75KV 1CH TRANS 4-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-LTV-356T-CTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-LTV-356T-CTR-ND
Transistor, Photovoltaic Output Optoisolators 160-LTV-356T-CTR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-356T-C - 800639-LTV-356T-C - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-356T-C
800639-LTV-356T-C
Optoisolators - Transistor, Photovoltaic Output - LTV-356T-C 800639-LTV-356T-C
Manufacturer: Lite-On Inc. Win Source Part Number: 800639-LTV-356T-C Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 3μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 200% at 5mA Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Maximum): 400% at 5mA Vce Saturation (Maximum): 200mV Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Lite-On Inc.
Win Source Part Number: 800639-LTV-356T-C
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 3μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 200% at 5mA
Supplier Device Package: 4-SOP
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Maximum): 400% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
LTV-356T-C
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output LTV-356T-C
80V 3.75kV 50mA 200mV@1mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

80V 3.75kV 50mA 200mV@1mA,20mA 1 6V 1.2V DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers
Product Number 160-LTV-356T-CCT-ND 800639-LTV-356T-C LTV-356T-C
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - LTV-356T-C Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
Input DC DC; DC DC
Output Phototransistor Phototransistor; Transistor Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2537308 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Radiation Tolerant, Phototransistor Hermetic Surface Mount Optocoupler - OLF449 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Ceramic Flat
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details