Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
35V 3.75kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Optocoupler Phototrans
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 160-1333-6-ND | 6912072 | 6912072P | LTV-354T | LTV-354T |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | AC; DC | AC | AC | AC; DC | |
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface mount | Mini-Flat | ||
| Isolation Voltage | 3750 volts | 3750 volts |