SPI Digital Isolator 6000Vrms 10 Channel 100Mbps 50kV/µs CMTI 36-BGA
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | LTM2893HY-1#PBF-ND |
| Product Name | Digital Isolators |
| Package Type | 36-BGA |
| Mounting Option | Surface Mount |
| Isolation Voltage | 6000 volts |