Lite-On USA International Inc. Transistor, Photovoltaic Output Optoisolators LTV-817-C

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - LTV-817-C-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
LTV-817-C-ND
Transistor, Photovoltaic Output Optoisolators LTV-817-C-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Optoisolator Transistor Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-817-C - 1064449-LTV-817-C - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-817-C
1064449-LTV-817-C
Optoisolators - Transistor, Photovoltaic Output - LTV-817-C 1064449-LTV-817-C
Manufacturer: Lite-On Inc. Win Source Part Number: 1064449-LTV-817-C Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5000Vrms Family Name: LTV817 Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 110°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 200% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): PC818I; PC818; PC818Y; Introduction Date: January 19, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064449-LTV-817-C
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5000Vrms
Family Name: LTV817
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 110°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 200% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 35V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): PC818I; PC818; PC818Y;
Introduction Date: January 19, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
LTV-817-C
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output LTV-817-C
35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC DIP-4 Optocouplers - Phototransistor Output ROHS

35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC DIP-4 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers
Product Number LTV-817-C-ND 1064449-LTV-817-C LTV-817-C
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - LTV-817-C Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
Input DC DC; DC DC
Output Phototransistor Phototransistor; Transistor Phototransistor
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 4-DIP
Isolation Voltage 5000 volts 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR0401HAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details