Lite-On Electronics, Inc. Transistor, Photovoltaic Output Optoisolators LTV-814HS-TA1

Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 160-2036-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-2036-6-ND
Transistor, Photovoltaic Output Optoisolators 160-2036-6-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-2036-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-2036-1-ND
Transistor, Photovoltaic Output Optoisolators 160-2036-1-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-2036-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-2036-2-ND
Transistor, Photovoltaic Output Optoisolators 160-2036-2-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-814HS-TA1 - 880259-LTV-814HS-TA1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-814HS-TA1
880259-LTV-814HS-TA1
Optoisolators - Transistor, Photovoltaic Output - LTV-814HS-TA1 880259-LTV-814HS-TA1
Manufacturer: Lite-On Inc. Win Source Part Number: 880259-LTV-814HS-TA1 Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: LTV-814 Categories: Isolators Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.8000 Other Part Number: 160-2036-6, LTV814HSTA1, 160-2036-2, LTV-814HS-TA1-ND, 160-2036-1

Manufacturer: Lite-On Inc.
Win Source Part Number: 880259-LTV-814HS-TA1
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: LTV-814
Categories: Isolators
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.40.8000
Other Part Number: 160-2036-6, LTV814HSTA1, 160-2036-2, LTV-814HS-TA1-ND, 160-2036-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LTV-814HS-TA1
Transistor Output Optocouplers LTV-814HS-TA1
Transistor Output Optocouplers Optocoupler

Transistor Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 160-2036-6-ND 880259-LTV-814HS-TA1 LTV-814HS-TA1
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - LTV-814HS-TA1 Transistor Output Optocouplers
Input AC; DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI1050-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 6 Leads"
View Details
High CMR, High-speed Logic Gate Hermetic Optocoupler - OLH500 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic TO-5
Isolation Voltage 1000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details