Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Optocoupler Transistor Output, 35V, SMD4
Optocoupler Transistor Output, 35V, SMD4
Optocoupler Transistor Output, 35V, SMD4
35V 5kV 50mA 100mV@1mA,20mA 1 1.2V AC,DC SMD-4P Optocouplers - Phototransistor Output ROHS
Transistor Output Optocouplers Optocoupler
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 160-1891-1-ND | 6912091 | 6912091P | LTV-814S-TA1 | LTV-814S-TA1 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output | Transistor Output Optocouplers |
| Input | AC; DC | AC | AC | AC; DC | |
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor | ||
| Package Type | 4-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | Surface Mount; SMT | ||
| Isolation Voltage | 5000 volts | 5000 volts |