OPTOISO 5.3KV DARL W/BASE 6-DIP
6 Pin Non-base Lead Darlington Output, Single Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-MCA2230-ND | 1806-MCA2230 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | DC | |
| Output | Photodarlington | Photodarlington |
| Package Type | "6-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole |