DigiKey Digital Isolators MAX14131FAEE+-ND

Description
"General Purpose Digital Isolator 1000Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 1000Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - MAX14131FAEE+-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
MAX14131FAEE+-ND
Digital Isolators MAX14131FAEE+-ND
"General Purpose Digital Isolator 1000Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SSOP (0.154"", 3.90mm Width)"

"General Purpose Digital Isolator 1000Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number MAX14131FAEE+-ND
Product Name Digital Isolators
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 175-ADUM1255ASA+-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Digital Isolators - 175-MAX14931FASE+TTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2750 volts
View Details
Digital Isolators - 175-ADUM1253AUA+-ND - DigiKey
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Digital Isolators - 175-MAX14934BAWE+TTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details