Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - LTV-815M LTV-815M

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064448-LTV-815M Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 600% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 60μs, 53μs Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064448-LTV-815M Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 600% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 60μs, 53μs Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LTV-815M - 1064448-LTV-815M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-815M
1064448-LTV-815M
Optoisolators - Transistor, Photovoltaic Output - LTV-815M 1064448-LTV-815M
Manufacturer: Lite-On Inc. Win Source Part Number: 1064448-LTV-815M Packaging: Tube/Rail Mounting: Through Hole Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -30°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 600% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 60μs, 53μs Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064448-LTV-815M
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -30°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 600% @ 1mA
Maximum DC Current Transfer Ratio: 7500% @ 1mA
Rise and Fall Time: 60μs, 53μs
Maximum Output Voltage: 35V
Channel Output Current: 80mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-LTV-815M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-LTV-815M-ND
Transistor, Photovoltaic Output Optoisolators 160-LTV-815M-ND
Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP

Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LTV-815M
Transistor Output Optocouplers LTV-815M
Transistor Output Optocouplers Optocoupler

Transistor Output Optocouplers Optocoupler

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1064448-LTV-815M 160-LTV-815M-ND LTV-815M
Product Name Optoisolators - Transistor, Photovoltaic Output - LTV-815M Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers
Input DC; DC DC
Output Photodarlington; Darlington Photodarlington
Mounting Option 4-DIP Through Hole
Forward Current 50 milliamps
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8231AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details