Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP
Transistor Output Optocoupler, 7500V Isolation
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | MCT271M-ND | MCT271M |
| Product Name | Transistor, Photovoltaic Output Optoisolators | |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "6-DIP (0.300"", 7.62mm)" |