DigiKey Digital Isolators MAX14436FAWE+-ND

Description
"General Purpose Digital Isolator 5000Vrms 4 Channel 200Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 5000Vrms 4 Channel 200Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - MAX14436FAWE+-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
MAX14436FAWE+-ND
Digital Isolators MAX14436FAWE+-ND
"General Purpose Digital Isolator 5000Vrms 4 Channel 200Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

"General Purpose Digital Isolator 5000Vrms 4 Channel 200Mbps 50kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number MAX14436FAWE+-ND
Product Name Digital Isolators
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 175-MAX14935EAWE+TTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Digital Isolators - 175-MAX14130FAEE+TDKR-ND - DigiKey
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Digital Isolators - 175-ADUM1255AWA+-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Digital Isolators - 175-MAX14935EAWE+TCT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details