onsemi Transistor, Photovoltaic Output Optoisolators MCT2

Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MCT2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT2-ND
Transistor, Photovoltaic Output Optoisolators MCT2-ND
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - MCT2 - 884420-MCT2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT2
884420-MCT2
Optoisolators - Transistor, Photovoltaic Output - MCT2 884420-MCT2
Manufacturer: ON Semiconductor Win Source Part Number: 884420-MCT2 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MCT2 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: CNY47, MCT2-NDR, MCT2GI, MCT2GI-ND, MCT2QT, MCT2QT-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 884420-MCT2
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MCT2
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: CNY47, MCT2-NDR, MCT2GI, MCT2GI-ND, MCT2QT, MCT2QT-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number MCT2-ND 884420-MCT2
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - MCT2
Input DC
Output Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Isolators - Gate Drivers - SI8235AB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details