Lite-On LTV-827S-TA1 Optocoupler
Lite-On LTV-827S-TA1 Optocoupler
Lite-On LTV-827S-TA1 Optocoupler
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Transistor Output Optocouplers Optocoupler
35V 5kV 50mA 100mV@1mA,20mA 2 6V 1.2V DC SMD-8P Optocouplers - Phototransistor Output ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6912209 | 6912209P | 160-2040-6-ND | LTV-827S-TA1 | LTV-827S-TA1 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | ||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | PDIP | Surface Mount | ||
| Rise Time | 4 µs | 4 µs | 4 µs |