Lite-On Electronics, Inc. Transistor, Photovoltaic Output Optoisolators LTV-816S-TA

Description
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Request a Quote Datasheet
Description
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 160-LTV-816S-TADKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-LTV-816S-TADKR-ND
Transistor, Photovoltaic Output Optoisolators 160-LTV-816S-TADKR-ND
OPTOISOLATOR 5KV 1CH TRANS 4-SMD

OPTOISOLATOR 5KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-LTV-816S-TACT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-LTV-816S-TACT-ND
Transistor, Photovoltaic Output Optoisolators 160-LTV-816S-TACT-ND
OPTOISOLATOR 5KV 1CH TRANS 4-SMD

OPTOISOLATOR 5KV 1CH TRANS 4-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 160-LTV-816S-TATR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
160-LTV-816S-TATR-ND
Transistor, Photovoltaic Output Optoisolators 160-LTV-816S-TATR-ND
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-816S-TA - 719212-LTV-816S-TA - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-816S-TA
719212-LTV-816S-TA
Optoisolators - Transistor, Photovoltaic Output - LTV-816S-TA 719212-LTV-816S-TA
Manufacturer: Lite-On Inc. Win Source Part Number: 719212-LTV-816S-TA Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -50°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: Lite-On Inc.
Win Source Part Number: 719212-LTV-816S-TA
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -50°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LTV-816S-TA
Transistor Output Optocouplers LTV-816S-TA
Transistor Output Optocouplers Optocoupler

Transistor Output Optocouplers Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 160-LTV-816S-TADKR-ND 719212-LTV-816S-TA LTV-816S-TA
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - LTV-816S-TA Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Photovoltaic Isolators - PVI5013R - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting Option Through Hole; DIP8
View Details
2 suppliers
Isolators - Gate Drivers - 863-SI8233AB-AM1RTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details