Lite-On Electronics, Inc. Isolators - Gate Drivers LTV-3120

Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - LTV-3120-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
LTV-3120-ND
Isolators - Gate Drivers LTV-3120-ND
2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP

Buy Now Datasheet
Isolators - Isolators - Gate Drivers - 1072896-LTV-3120 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1072896-LTV-3120
Isolators - Isolators - Gate Drivers 1072896-LTV-3120
Win Source Part Number: 1072896-LTV-3120 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.37V Rise / Fall Time (Typ): 42ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 400ns, 400ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 120ns Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): TLP351(F); TLP351A(F); TLP250H(F); 6N136; 6N137M; 6N136MLTV3120; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Approval Agency: cUR, IEC/EN/DIN, UR

Win Source Part Number: 1072896-LTV-3120
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 50
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.37V
Rise / Fall Time (Typ): 42ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 400ns, 400ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 120ns
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): TLP351(F); TLP351A(F); TLP250H(F); 6N136; 6N137M; 6N136MLTV3120;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
HTSUS: 8541.49.8000
Mfr: Lite-On Inc.
Approval Agency: cUR, IEC/EN/DIN, UR

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
LTV-3120
Logic Output Optocouplers LTV-3120
Logic Output Optocouplers 2.5AIGBT Gate Drive 8Pin Dip Optocoupler

Logic Output Optocouplers 2.5AIGBT Gate Drive 8Pin Dip Optocoupler

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number LTV-3120-ND 1072896-LTV-3120 LTV-3120
Product Name Isolators - Gate Drivers Isolators - Isolators - Gate Drivers Logic Output Optocouplers
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 8-DIP (0.300", 7.62mm)
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR8259XXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details