Optocoupler Transistor Output, 35V, SMD4
Optocoupler Transistor Output, 35V, SMD4
Optocoupler Transistor Output, 35V, SMD4
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
OPTOISOLATOR 5KV 1CH TRANS 4-SMD
Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin SMT
35V 5kV 50mA 100mV@1mA,20mA 1 6V 1.2V DC SMD-4P Optocouplers - Phototransistor Output ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6912151 | 6912151P | 160-LTV-817S-TA1-BDKR-ND | LTV-817S-TA1-B | LTV-817S-TA1-B |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC | DC | DC | DC | |
| Output | Phototransistor; Transistor | Phototransistor | Phototransistor | ||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | DIP | Surface Mount | ||
| Rise Time | 4 µs | 4 µs | 4 µs |