The MB2000 series miniature pushbutton is a screw-on or snap-on actuator switch with a stainless steel frame and diallyl phthalate resin case rated UL94V-0. It offers silver or gold-plated contacts with electrical ratings of 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The splashproof D3 and B3 bushing variants meet IP67 for dust tightness and protection against temporary immersion. The switch has a maximum operating temperature of 85°C, a mechanical life of up to 100,000 operations, and terminals configured for solder lugs. Mounting is via a threaded bushing with an 8.5mm diameter housing and 1.5Nm torque for dual-nut installation.
LARGE BUSHING MINIATURE PUSHBUTTON
LARGE BUSHING MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches ON(ON) SPLSHPRF 12MM BSHG SLDR .39BLK CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SB3W01-CA | MB2011SB3W01-CA | 2300-MB2011SB3W01-CA | MB2011SB3W01-CA | MB2011SB3W01-CA |
| Product Name | Large Bushing Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps |