The M2B-Series is a family of sealed miniature pushbutton switches with a snap-acting mechanism, offering dual power and logic level ratings. It features a brass plunger with nickel plating, a glass fiber reinforced polyamide housing (UL94V-0), and nitrile butadiene rubber sealing. Electrical ratings are 1A at 125V AC or 1A at 30V DC for silver contacts, and 0.4VA max at 28V AC/DC for gold contacts, with gold over silver capability. Contact resistance is 20 milliohms max for silver and 30 for gold. Mechanical life is 200,000 cycles, electrical life is 25,000 for silver or 100,000 for gold. Total travel is 1.0 mm. Terminals are epoxy sealed, with a .250" (6.35mm) bushing and right-angle mounting. Operating temperature is -30°C to +85°C. UL and CSA recognition requires specified markings.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 1A 125V
Pushbutton Switches MINIATURE PSHBTTN/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B25AA5W40 | 2300-M2B25AA5W40 | M2B25AA5W40 | M2B25AA5W40 | M2B25AA5W40 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Pin | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps |