Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 41
Product Name Notes
16MM PUSHBUTTON BLACK
16MM PUSHBUTTON GREEN
16MM PUSHBUTTON ILLUMINATED
16MM PUSHBUTTON RED
CONCAVE, DPDT, PCB, LOCK, RED /
CONCAVE, SPDT, PCB, MOM, RED / G
DPDT ON-(ON) SQUARE BUSHING MOUN
DPDT ON-ON ROUND BUSHING MOUNT 1
FLAT, DPDT, PCB, MOM, RED / GREE
FLAT, SPDT, PCB, LOCK, RED / GRE
L CONCAVE, SPDT, PCB, LOCK, GREE
L CONCAVE, SPDT, PCB, MOM, GREEN
Linear IC's
MINIATURE ILLUMINATED PUSHBUTTON
MINIATURE PUSHBUTTON/ILLUMINAT ED
SWITCH PB DPST 16A 230V
SWITCH PB DPST 16A 240V
SWITCH PB MINI ILLUMINATED RGB
SWITCH PUSH DPDT 0.4VA 28V
SWITCH PUSH DPST 10A 125V
SWITCH PUSH DPST 16A 120V
SWITCH PUSH DPST 16A 230V
SWITCH PUSH SPDT 0.025A 50V
SWITCH PUSH SPST-NC 0.4VA 20V
SWITCH PUSH SPST-NC 1A 125V
SWITCH PUSH SPST-NO 0.01A 35V
SWITCH PUSH SPST-NO 0.025A 50V
SWITCH PUSH SPST-NO 0.1A 12V
SWITCH PUSH SPST-NO 0.4VA 20V
SWITCH PUSH
SWITCH PUSHBUTTON 3PDT 8A 125V
SWITCH PUSHBUTTON 4PDT 8A 125V
SWITCH PUSHBUTTON DPDT 0.4VA 28V
SWITCH PUSHBUTTON DPDT 1A 125V
SWITCH PUSHBUTTON DPDT 8A 125V
SWITCH PUSHBUTTON SPDT 8A 125V
SWITCH PUSHBUTTON
SWITCH TACTILE

<< Prev Next >>