The MB2011SD3W01-BB is a miniature pushbutton switch with a 12mm threaded splashproof bushing (D3) and solder lug terminals, designed for resistive and logic-level applications. It features a silver contact rating of 6A at 125V AC and 3A at 250V AC, or a gold contact rating of 0.4VA maximum at 28V AC/DC. The switch has an operating temperature range of -30°C to +85°C, a mechanical life of 100,000 operations, and an electrical life of 25,000 operations for silver contacts. The case is made of diallyl phthalate resin rated UL94V-0, and the splashproof design meets IP67 per IEC 60529. The plunger is compatible with screw-on caps, and the terminal type is solder lug. The part is recognized by UL and certified by CSA when ordered with appropriate markings.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SD3W01-BB | 2300-MB2011SD3W01-BB | MB2011SD3W01-BB | MB2011SD3W01-BB | MB2011SD3W01-BB |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Lug | Solder Terminals | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps |