The M2B-Series miniature pushbutton switch is a sealed, snap-acting switch with dual logic and power contact ratings, designed for PCB mounting. It features a brass plunger with nickel plating, a glass fiber reinforced polyamide housing (UL94V-0), and nitrile butadiene rubber sealing. The switch operates with 2.94N nominal force for single pole, and has a total travel of 1.0mm with nonshorting contact timing. Electrical ratings include 1A at 125V AC or 30V DC for silver contacts, and 0.4VA maximum at 28V AC/DC for gold contacts, with gold over silver material combination. It meets UL E44145 and CSA 023535_0_000 certifications when ordered with marking. The switch has 100,000 minimum electrical life for gold contacts and 200,000 mechanical life. Terminals are epoxy sealed and the housing is ultrasonically welded for environmental protection.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches DPDT ON-(ON) .4VA BRKT PC PRCS SEALED
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B25AA5G13 | M2B25AA5G13 | 2300-M2B25AA5G13 | M2B25AA5G13 | M2B25AA5G13 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole | Pin | |||
| Max Current Rating | 0.4000 amps | 1 amps |