PUSHBUTTON, 250mA, SPDT, On-(On), Gull Wing, LED, Red
SWITCH PUSH SPDT 0.25A 50V
SWITCH, PUSHBUTTON, SPDT, 250mA; Product Range:LP37 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP37OACGR | LP37OACGR | LP37OACGR | 73R4400 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spdt, 250Ma; Product Range E-Switch |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Features | Available in Tape and Reel Packaging | Illuminated Switch; RoHS | RoHS | |
| Max Current Rating | 0.2500 amps | 0.2500 amps | 0.2500 amps |