The M2B-Series miniature pushbutton switch is a sealed, single-unit device with a snap-acting mechanism for sensitive actuation and audible feedback. It features a brass plunger with nickel plating, a glass fiber reinforced polyamide housing (UL94V-0), and nitrile butadiene rubber sealing. The switch has silver alloy contacts with silver plating (code W), rated for 1A at 125V AC or 1A at 30V DC, with a nominal operating force of 2.94N for single pole. It offers nonshorting contact timing, 200,000 mechanical life, and 25,000 electrical life for silver contacts. Terminals are epoxy sealed and compatible with wave or manual soldering. The bushing is .250" (6.35mm) straight, with right angle PCB terminals. The actuator cap is .315" (8.0mm) diameter in black. Operating temperature ranges from -30°C to +85°C. It meets UL and CSA certifications when ordered with appropriate marking.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON-(ON) PC 1A PRCS SLD .3 WHT CAP
SWITCH PUSHBUTTON SPDT 1A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15BA5W03-BB | M2B15BA5W03-BB | 2300-M2B15BA5W03-BB | M2B15BA5W03-BB | M2B15BA5W03-BB |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole | Solder Pin | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps |