PUSHBUTTON, 1mA, SPST, Off-(On), PC Pin
Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switches PB Non-Illuminated SPST Black Sqr
SWITCH PUSH SPST-NO 1MA 20V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP2S1BLKN-N | EG4839-ND | LP2S1BLKN-N | LP2S1BLKN-N |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 1.00E-3 amps | 1.00E-3 amps | 0.0050 amps | 1.00E-3 amps |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |