The MB2000 series is a line of miniature pushbuttons with silver or gold-plated contacts, rated for 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The part employs a screw-on plunger, a 8.5mm threaded bushing with keyway, and solder lug terminals. It features a diallyl phthalate resin case rated UL94V-0, an operating temperature range of -30°C to +85°C, and splashproof options meeting IP67. Contact resistance is 10 milliohms maximum for silver and 20 milliohms for gold. The mechanical life is 100,000 operations, and electrical life is 50,000 operations for gold-plated contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The switch is UL and CSA recognized when ordered with appropriate markings. Mounting torque is 0.7 Nm for a single nut.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011LS1A01-CA | MB2011LS1A01-CA | 2300-MB2011LS1A01-CA | MB2011LS1A01-CA | MB2011LS1A01-CA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Lug | Solder Terminals | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps |