The M2B15AA5G13 is a sealed miniature pushbutton switch with a single-pole, double-throw (SPDT) ON-(ON) circuit, brass plunger with gold-over-silver contacts rated for 1A at 125V AC or 1A at 30V DC, and 0.4VA at 28V AC/DC maximum. It features a .460" (11.7mm) bracketed mounting style with right-angle PCB terminals and a .201" (5.1mm) diameter red cap. The switch has a mechanical life of 200,000 operations and an electrical life of 100,000 operations for gold contacts, with a nominal operating force of 2.94N. The housing and base are made of glass fiber reinforced polyamide (UL94V-0), and the unit is sealed via ultrasonic welding and epoxy-terminal sealing for contaminant protection. Operating temperature ranges from -30°C to +85°C. UL and CSA certifications apply when ordered with appropriate markings.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-(ON) BRACKET PC .4VA
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15AA5G13 | 2300-M2B15AA5G13 | M2B15AA5G13 | M2B15AA5G13 | M2B15AA5G13 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Through Hole | ||||
| Max Current Rating | 0.4000 amps | 1 amps |