The MB2000 series is a miniature pushbutton switch with a 12mm threaded bushing, available in single, double, or quad pole configurations. It offers dual ratings: 6A at 125V AC and 3A at 250V AC for silver contacts, or 0.4VA maximum at 28V AC/DC for gold contacts. The splashproof variant with D3 bushing meets IP67 standards and includes o-rings for protection against liquids. The switch has a brass plunger with nickel plating, a stainless steel frame, and a self-extinguishing diallyl phthalate case rated UL94V-0. Operating temperature ranges from -30°C to +85°C. Terminals include solder lugs, and mounting torque is specified at 1.5 Nm for double nut or 0.7 Nm for single nut. Contact timing is slow make, slow break with total travel of 3.90 mm for screw-on caps. The switch is not process sealed and requires hand cleaning with alcohol-based solution.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches ON-(ON) 6A .315 GRN CAP SPLSHPRF SLDR LG
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SD3W01-BF | 2300-MB2011SD3W01-BF | MB2011SD3W01-BF | MB2011SD3W01-BF | MB2011SD3W01-BF |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Lug | Solder Terminals | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps |