E-Switch, Inc. Pushbutton Switches LP4EE1PWBTR

Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP4EE1PWBTR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4EE1PWBTR
Pushbutton Switches 1400-LP4EE1PWBTR
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red

PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP4EE1PWBTR
Switches - Pushbutton Switches LP4EE1PWBTR
SWITCH PB DPDT 0.1A 30V

SWITCH PB DPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP4EE1PWBTR
Pushbutton Switches LP4EE1PWBTR
Pushbutton Switches 0.1A 30VDC Latching DPDT Vertical Mnt

Pushbutton Switches 0.1A 30VDC Latching DPDT Vertical Mnt

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP4EE1PWBTR LP4EE1PWBTR LP4EE1PWBTR
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364571-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details