Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
SWITCH PUSHBUTTON SPDT 6A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011LD3W01/M-CH | MB2011LD3W01/M-CH |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Lug | Solder Terminals |
| Features | RoHS | |
| Max AC Voltage Rating | 125 volts | 125 volts |
| Max DC Voltage Rating | 30 volts | 30 volts |