E-Switch, Inc. Pushbutton Switches LP4EE1PBARR

Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP4EE1PBARR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4EE1PBARR
Pushbutton Switches 1400-LP4EE1PBARR
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red

PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP4EE1PBARR
Pushbutton Switches LP4EE1PBARR
Pushbutton Switches DPDT ON ON 2.2 VDC RED LED

Pushbutton Switches DPDT ON ON 2.2 VDC RED LED

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP4EE1PBARR
Switches - Pushbutton Switches LP4EE1PBARR
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP4EE1PBARR LP4EE1PBARR LP4EE1PBARR
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364688-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details