The MB2000 series is a miniature pushbutton for panel mounting with a 12mm threaded bushing. It is rated for 6A at 125V AC and 3A at 250V AC, with a logic-level rating of 0.4VA at 28V AC/DC. Silver contacts have 10 milliohms maximum resistance; gold contacts have 20 milliohms. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 100,000 operations for standard models, electrical life is 25,000 for silver and 50,000 for gold. The case is diallyl phthalate resin rated UL94V-0. Operating temperature ranges from -30°C to +85°C. Splashproof variants meet IP67. Terminal style is solder lug with screw-on plunger. The part is not process sealed.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches ON(ON).335 FLAT BSHG SOLDER .315 RED CAP
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011LD1W01-BC | MB2011LD1W01-BC | 2300-MB2011LD1W01-BC | MB2011LD1W01-BC | MB2011LD1W01-BC |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps |