E-Switch, Inc. Pushbutton Switches LP4EE1PBBBN

Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP4EE1PBBBN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4EE1PBBBN
Pushbutton Switches 1400-LP4EE1PBBBN
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin

PUSHBUTTON, 100mA, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP4EE1PBBBN
Switches - Pushbutton Switches LP4EE1PBBBN
SWITCH PUSHBUTTON DPDT 0.1A 30V

SWITCH PUSHBUTTON DPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP4EE1PBBBN
Pushbutton Switches LP4EE1PBBBN
Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 30V

Pushbutton Switches ILLUM PUSHBUTTON SPST-NO 0.1A 30V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP4EE1PBBBN LP4EE1PBBBN LP4EE1PBBBN
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364702-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details