E-Switch, Inc. Pushbutton Switches LP4EE1PGCTR

Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP4EE1PGCTR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4EE1PGCTR
Pushbutton Switches 1400-LP4EE1PGCTR
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red

PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Red

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP4EE1PGCTR
Switches - Pushbutton Switches LP4EE1PGCTR
SWITCH PB DPDT 0.1A 30V

SWITCH PB DPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP4EE1PGCTR
Pushbutton Switches LP4EE1PGCTR
Pushbutton Switches 0.1A 30VDC Latching DPDT Vertical Mnt

Pushbutton Switches 0.1A 30VDC Latching DPDT Vertical Mnt

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP4EE1PGCTR LP4EE1PGCTR LP4EE1PGCTR
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Micro switches - M 6900 - M 6900-10-5-80M-1038 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details