E-Switch, Inc. Pushbutton Switches LP6OA1ASGG

Description
PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, Green/Green
Request a Quote Datasheet
Description
PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, Green/Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP6OA1ASGG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP6OA1ASGG
Pushbutton Switches 1400-LP6OA1ASGG
PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, Green/Green

PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, Green/Green

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP6OA1ASGG
Pushbutton Switches LP6OA1ASGG
Pushbutton Switches 12mA 12VDC Momentary SPST Green-Green

Pushbutton Switches 12mA 12VDC Momentary SPST Green-Green

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP6OA1ASGG
Switches - Pushbutton Switches LP6OA1ASGG
SWITCH PUSH SPST-NO 12MA 12V

SWITCH PUSH SPST-NO 12MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP6OA1ASGG LP6OA1ASGG LP6OA1ASGG
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins
Max Current Rating 0.0120 amps 0.0120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437571-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details