Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| INTERNATIONALLY APPROVED PUSHBUT | |
| IP67 SEALED PUSHBUTTON SWITCH | |
| PUSHBUTTON SWITCH | |
| SWITCH PB DPST-NO/NC 5A 250V | |
| SWITCH PB PUSHBUTTON SPST 24V | |
| SWITCH PUSH DPDT 0.1A 30V | |
| SWITCH PUSH DPST 10A 125V | |
| SWITCH PUSH DPST 16A 125V | |
| SWITCH PUSH DPST-NO 0.1A 30V | |
| SWITCH PUSH SPDT 0.4VA 28V | |
| SWITCH PUSH SPDT 0.5A 48V | |
| SWITCH PUSH SPST 0.1A 24V | |
| SWITCH PUSH SPST 0.2A 250V | |
| SWITCH PUSH SPST 10A 125V | |
| SWITCH PUSH SPST 16A 125V | |
| SWITCH PUSH SPST-NC 0.1A 30V | |
| SWITCH PUSH SPST-NO 0.1A 30V | |
| SWITCH PUSH SPST-NO 0.2A 250V | |
| SWITCH PUSH SPST-NO 0.2A 48V | |
| SWITCH PUSH SPST-NO 0.4A 32V | |
| SWITCH PUSH SPST-NO 0.5A 48V | |
| SWITCH PUSH SPST-NO 2A 125V | |
| SWITCH PUSH SPST-NO 2A 250V | |
| SWITCH PUSHBUTTON DPST 5A 250V | |
| SWITCH PUSHBUTTON SPDT 0.1A 30V | |
| SWITCH PUSHBUTTON SPDT 0.4VA 28V | |
| SWITCH PUSHBUTTON SPDT 1A 125V | |
| SWITCH PUSHBUTTON SPDT 5A 250V | |
| SWITCH PUSHBUTTON SPST 4A 12V | |
| SWITCH PUSHBUTTON SPST-NO 4A 48V |
| << Prev | Next >> |