The M2B-series miniature pushbutton switch is a sealed, snap-acting switch with single-pole double-throw (SPDT) ON-(ON) circuitry, designed for resistive and logic-level applications. It features a brass plunger with nickel plating, glass fiber reinforced polyamide housing (UL94V-0), and nitrile butadiene rubber sealing. The switch has a nominal operating force of 2.94N for single pole, travels 0.6mm pretravel and 0.4mm overtravel, and offers contact ratings of 1A at 125V AC or 1A at 30V DC for silver contacts (code W), with a contact resistance of 20 milliohms maximum. Electrical life is rated at 25,000 operations for silver contacts, and mechanical life at 200,000 operations. Terminals are epoxy sealed, and the switch supports wave and manual soldering. It operates from -30°C to +85°C and meets UL and CSA certifications when ordered with the appropriate suffix.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 1A 125V
Pushbutton Switches MINIATURE PSHBTTN/PC
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15BA5W13-CE | 2300-M2B15BA5W13-CE | M2B15BA5W13-CE | M2B15BA5W13-CE | M2B15BA5W13-CE |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Pin | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps |