The MB2011LD3W01-BC is a miniature pushbutton switch with a 12mm threaded splashproof bushing (D3), silver contacts rated for 6A at 125V AC and 3A at 250V AC, or 0.4VA maximum at 28V AC/DC, and solder lug terminals. It features a snap-on plunger, operates within a temperature range of -30°C to +85°C, and meets IP67 sealing standards. The case is made of diallyl phthalate resin (UL94V-0), and the switch employs an over-center mechanism to reduce sparking and extend life. Installation requires a maximum mounting torque of 1.5 Nm with a double nut.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011LD3W01-BC | 2300-MB2011LD3W01-BC | MB2011LD3W01-BC | MB2011LD3W01-BC | MB2011LD3W01-BC |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps |