The M2B15AA5G30/U is a sealed miniature pushbutton switch with single-pole double-throw on-(on) circuitry, right-angle PCB terminals, and a 5.1 mm diameter red cap on a 7.16 mm long plunger with gold contacts rated for 0.4 VA at 28 V AC/DC. It features a snap-acting mechanism, nonshorting contact timing, and 2.94 N operating force. The housing and base are glass fiber reinforced polyamide (UL94V-0), sealed with nitrile rubber and ultrasonic welding. It is UL recognized for 1 A at 125 V AC, 1 A at 30 V DC, or 0.4 A at 28 V DC. Operating temperature ranges from -30°C to +85°C. Terminals are epoxy sealed, and the switch complies with 50 G shock and 1.5 mm amplitude vibration profiles. Mounting length is 12.7 mm, height is 8.05 mm.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PSHBTTN/PC
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15AA5G30/U | 2300-M2B15AA5G30/U | M2B15AA5G30/U | M2B15AA5G30/U | M2B15AA5G30/U |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle | Pin | |||
| Max Current Rating | 0.4000 amps | 1 amps |