The M2B15AA5W40-FA is a sealed miniature pushbutton switch with a single-pole double-throw (SPDT) ON-(ON) circuit, featuring silver alloy contacts rated for 1A at 125V AC or 1A at 30V DC, and a 0.4VA logic level rating at 28V AC/DC. It has a .150" (3.81mm) vertical PC terminal configuration, a .394" (10.0mm) diameter plunger cap in black, and is constructed with a glass fiber reinforced polyamide housing (UL94V-0) and nitrile butadiene rubber sealing ring. The switch operates with a nominal force of 2.94N, has a total travel of 1.0mm, and meets UL and CSA certification requirements when marked. It is rated for 200,000 mechanical operations and 25,000 electrical operations under resistive load, with an operating temperature range of -30°C to +85°C.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PSHBTTN/PC
SWITCH PUSHBUTTON SPDT 1A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15AA5W40-FA | 2300-M2B15AA5W40-FA | M2B15AA5W40-FA | M2B15AA5W40-FA | M2B15AA5W40-FA |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Pin | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps |